Molex Standard Terminal Block; Pitch Spacing Molex 38721-7308

Description
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Connector Mounting:Panel Mount; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Connector Mounting:Panel Mount; No. of Rows:1RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Pitch Spacing Molex - 25M3057 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Pitch Spacing Molex
25M3057
Standard Terminal Block; Pitch Spacing Molex 25M3057
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Connector Mounting:Panel Mount; No. of Rows:1RowsRoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Connector Mounting:Panel Mount; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38721-7308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38721-7308
Barrier Terminal Blocks 38721-7308
Barrier Terminal Blocks 8CKT .375" .250" TAB

Barrier Terminal Blocks 8CKT .375" .250" TAB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M3057 38721-7308
Product Name Standard Terminal Block; Pitch Spacing Molex Barrier Terminal Blocks
Mounting Options Panel Mount; Panel Mount
North American 24 to 12 AWG
Voltage Rating 300 volts 125 volts
Current Rating 25 amps 1.5 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers