Molex Barrier Terminal Blocks 38721-6702

Description
Barrier Terminal Blocks .375 PCB 2P SINGLE Quick connect style
Datasheet
Description
Barrier Terminal Blocks .375 PCB 2P SINGLE Quick connect style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38721-6702 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38721-6702
Barrier Terminal Blocks 38721-6702
Barrier Terminal Blocks .375 PCB 2P SINGLE Quick connect style

Barrier Terminal Blocks .375 PCB 2P SINGLE Quick connect style

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex - 74K2928 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex
74K2928
Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex 74K2928
TERMINAL BLOCK, BARRIER, 2POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38721 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38721 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38721-6702 74K2928
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 2Pos, 12Awg; Pitch Spacing Molex
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Barrier Terminal Blocks
# of Contacts 2
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers