Molex Terminal Blocks - Barrier Blocks 387208110

Description
CONN BARRIER STRP 10CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 10CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 0387208110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
0387208110-ND
Terminal Blocks - Barrier Blocks 0387208110-ND
CONN BARRIER STRP 10CIRC 0.375"

CONN BARRIER STRP 10CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 0387208110-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437658-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF10.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details