Molex Terminal Blocks - Barrier Blocks 387207505

Description
CONN BARRIER STRIP 5CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 5CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM7463-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM7463-ND
Terminal Blocks - Barrier Blocks WM7463-ND
CONN BARRIER STRIP 5CIRC 0.375"

CONN BARRIER STRIP 5CIRC 0.375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM7463-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Barrier Block
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers