Molex Terminal Block, Barrier, 12Ways, 12Awg; Pitch Spacing Molex 38720-7512

Description
TERMINAL BLOCK, BARRIER, 12WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Ways, 12Awg; Pitch Spacing Molex - 98K8954 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Ways, 12Awg; Pitch Spacing Molex
98K8954
Terminal Block, Barrier, 12Ways, 12Awg; Pitch Spacing Molex 98K8954
TERMINAL BLOCK, BARRIER, 12WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-7512 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-7512
Barrier Terminal Blocks 38720-7512
Barrier Terminal Blocks PCB PC STYLE 12P no ends clamp wshr

Barrier Terminal Blocks PCB PC STYLE 12P no ends clamp wshr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98K8954 38720-7512
Product Name Terminal Block, Barrier, 12Ways, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 22 to 12 AWG 22 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details