Molex Standard Terminal Block; Pitch Spacing Molex 38720-7507

Description
STANDARD TERMINAL BLOCK; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:7POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES
Description
STANDARD TERMINAL BLOCK; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:7POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Pitch Spacing Molex - 30AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Pitch Spacing Molex
30AC4509
Standard Terminal Block; Pitch Spacing Molex 30AC4509
STANDARD TERMINAL BLOCK; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:7POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

STANDARD TERMINAL BLOCK; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:7POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4509
Product Name Standard Terminal Block; Pitch Spacing Molex
Mounting PANEL MOUNT
Unlock Full Specs
to access all available technical data

Similar Products