Barrier Terminal Blocks .375 PCB PC STYLE 4P
TERMINAL BLOCK,4 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
TERMINAL BLOCK, BARRIER, 4WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; SVHC:NoRoHS Compliant: Yes
Barrier Terminal Blocks .375 PCB PC STYLE 4P
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38720-7504 | 29B6477 | 98K8950 | 38720-7504 |
| Product Name | Barrier Terminal Blocks | Terminal Block,4 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex | Terminal Block, Barrier, 4Ways, 12Awg; Pitch Spacing Molex | Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |||
| Approvals | VDE Component Mark; UL 94 V-0 | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |||
| Terminal Block Type | Barrier Terminal Blocks | |||
| # of Contacts | 4 |