Barrier Terminal Blocks PCB NO MNTG ENDS 3P w/clamp washer
TERMINAL BLOCK,3 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
Barrier Terminal Blocks PCB NO MNTG ENDS 3P w/clamp washer
| ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38720-7503 | 29B6471 | 38720-7503 |
| Product Name | Terminal Blocks | Terminal Block,3 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex | Barrier Terminal Blocks |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Terminal Block Type | Barrier Terminal Blocks | ||
| # of Contacts | 3 |