Molex Terminal Block,2 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex 38720-7502

Description
TERMINAL BLOCK,2 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK,2 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block,2 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex - 29B6464 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,2 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex
29B6464
Terminal Block,2 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex 29B6464
TERMINAL BLOCK,2 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

TERMINAL BLOCK,2 CONTACTS,0.375 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Barrier, 2Ways, 12Awg; Pitch Spacing Molex - 98K8948 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Ways, 12Awg; Pitch Spacing Molex
98K8948
Terminal Block, Barrier, 2Ways, 12Awg; Pitch Spacing Molex 98K8948
TERMINAL BLOCK, BARRIER, 2WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; SVHC:NoRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2WAYS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:Beau 38720 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site
Barrier Terminal Blocks - 38720-7502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-7502
Barrier Terminal Blocks 38720-7502
Barrier Terminal Blocks .375" TERMINAL

Barrier Terminal Blocks .375" TERMINAL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29B6464 98K8948 38720-7502
Product Name Terminal Block,2 Contacts,0.375 Pitch,pc Tail Terminal Rohs Compliant Molex Terminal Block, Barrier, 2Ways, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 22 to 12 AWG 22 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4157 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CTMXX0PT - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details