Molex Terminal Blocks - 38720-6310 38720-6310

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002538-38720-6310 Packaging: Tape & Reel Pitch: 9.52 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Steel Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 10 Length: 97.3 mm Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Brass, Polyester Plating: Tin Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6306; 38720-6307; 0387207509; CB20220607; 4-1437651-1; A2022030387206310; 38720-6310.; 387206310; 72510-C; 72510C; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 15.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Max Supply Voltage: 300 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002538-38720-6310 Packaging: Tape & Reel Pitch: 9.52 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Steel Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 10 Length: 97.3 mm Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Brass, Polyester Plating: Tin Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6306; 38720-6307; 0387207509; CB20220607; 4-1437651-1; A2022030387206310; 38720-6310.; 387206310; 72510-C; 72510C; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 15.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Max Supply Voltage: 300 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38720-6310 - 1002538-38720-6310 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 38720-6310
1002538-38720-6310
Terminal Blocks - 38720-6310 1002538-38720-6310
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002538-38720-6310 Packaging: Tape & Reel Pitch: 9.52 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Steel Voltage Rating: 300 V Current Rating: 15 A Number of Contacts: 10 Length: 97.3 mm Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Insulation Material: Thermoplastic Material: Brass, Polyester Plating: Tin Number of Wire Entries: 10 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 38720-6306; 38720-6307; 0387207509; CB20220607; 4-1437651-1; A2022030387206310; 38720-6310.; 387206310; 72510-C; 72510C; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 15.7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Max Supply Voltage: 300 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002538-38720-6310
Packaging: Tape & Reel
Pitch: 9.52 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Steel
Voltage Rating: 300 V
Current Rating: 15 A
Number of Contacts: 10
Length: 97.3 mm
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Horizontal
Contact Plating: Tin
Housing Color: Black
Insulation Material: Thermoplastic
Material: Brass, Polyester
Plating: Tin
Number of Wire Entries: 10
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 38720-6306; 38720-6307; 0387207509; CB20220607; 4-1437651-1; A2022030387206310; 38720-6310.; 387206310; 72510-C; 72510C;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 15.7 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 14 AWG
Max Supply Voltage: 300 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1002538-38720-6310
Product Name Terminal Blocks - 38720-6310
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details