Barrier Terminal Blocks .375 PCB 6P PC STYLE no mounting ends
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38720-6306 | 38720-6306 | 97H4200 |
| Product Name | SR BTS PC 6 ASY C | Barrier Terminal Blocks | Terminal Block, Barrier, 6Pos, 14Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Terminal Block Type | Barrier Terminal Blocks | ||
| # of Contacts | 6 |