The Terminal Block, Barrier, 3Pos, 14Awg; SVHC Molex (part number 01AH8313) is a fixed mount barrier strip designed for PCB applications. It features three circuits with a pitch of 9.53mm and is suitable for wire sizes ranging from 14 to 22 AWG. The terminal block is constructed with a black polyester resin and has brass metal components with tin plating for both mating and termination interfaces. It operates within a temperature range of -40°C to +130°C and can handle a maximum current of 15.0A at a voltage of up to 300V. The product is compliant with RoHS regulations and does not contain any SVHC as of January 15, 2019. It is not designed for panel mounting or surface mount applications and does not have PCB retention features.
TERMINAL BLOCK, BARRIER, 3POS, 14AWG; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Barrier Terminal Blocks PCB NO MNTG ENDS 3P
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 01AH8313 | 38720-6303 |
| Product Name | Terminal Block, Barrier, 3Pos, 14Awg; Svhc Molex | Barrier Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 3 |