Molex Terminal Block, Barrier, 16Pos, 14Awg; Pitch Spacing Molex 38720-6216

Description
TERMINAL BLOCK, BARRIER, 16POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16Pos, 14Awg; Pitch Spacing Molex - 72K2049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16Pos, 14Awg; Pitch Spacing Molex
72K2049
Terminal Block, Barrier, 16Pos, 14Awg; Pitch Spacing Molex 72K2049
TERMINAL BLOCK, BARRIER, 16POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-6216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-6216
Barrier Terminal Blocks 38720-6216
Barrier Terminal Blocks SR BTS PC 16 ASY

Barrier Terminal Blocks SR BTS PC 16 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 72K2049 38720-6216
Product Name Terminal Block, Barrier, 16Pos, 14Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 22 to 14 AWG 22 to 14 AWG
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7702-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-06D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details