Molex Barrier Terminal Blocks 38720-6207

Description
Barrier Terminal Blocks 9.53MM PCB TERM STRP 7 CKT
Datasheet
Description
Barrier Terminal Blocks 9.53MM PCB TERM STRP 7 CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-6207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-6207
Barrier Terminal Blocks 38720-6207
Barrier Terminal Blocks 9.53MM PCB TERM STRP 7 CKT

Barrier Terminal Blocks 9.53MM PCB TERM STRP 7 CKT

Buy Now Datasheet
Terminal Block, Barrier, 7Pos, 14Awg; Pitch Spacing Molex - 72K2045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 14Awg; Pitch Spacing Molex
72K2045
Terminal Block, Barrier, 7Pos, 14Awg; Pitch Spacing Molex 72K2045
TERMINAL BLOCK, BARRIER, 7POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38720-6207 72K2045
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 7Pos, 14Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details