Molex Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Molex 38720-6204

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:15A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:15A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Molex - 26AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Molex
26AC7175
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Molex 26AC7175
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:15A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:15A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7175
Product Name Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Molex
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details