TERMINAL BLOCK, BARRIER, 3POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions
Barrier Terminal Blocks .375 PCB 3P PC terminal style
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 72K2041 | 38720-6203 |
| Product Name | Terminal Block, Barrier, 3Pos, 14Awg; Pitch Spacing Molex | Barrier Terminal Blocks |
| North American | 22 to 14 AWG | 22 to 14 AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 15 amps | 15 amps |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 |