Barrier Terminal Blocks .375 PCB 2P PC terminal style
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.
TERMINAL BLOCK, BARRIER, 2POS, 14AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38720-6202 | 70110964 | 14F2034 |
| Product Name | Barrier Terminal Blocks | Strip, Terminal; 14, 16, 18, 20, 22 AWG; 1; 2; Horizontal; Brass; Steel; Tin | Terminal Block, Barrier, 2Pos, 14Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | ||
| Approvals | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Terminal Block Type | Barrier Terminal Blocks | ||
| # of Contacts | 2 |