Molex Standard Terminal Block; Pitch Spacing Molex 38720-3803

Description
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Pitch Spacing Molex - 25M3028 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Pitch Spacing Molex
25M3028
Standard Terminal Block; Pitch Spacing Molex 25M3028
STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Barrier Terminal Blocks - 38720-3803 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3803
Barrier Terminal Blocks 38720-3803
Barrier Terminal Blocks SR BTS TT 3 ASY

Barrier Terminal Blocks SR BTS TT 3 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M3028 38720-3803
Product Name Standard Terminal Block; Pitch Spacing Molex Barrier Terminal Blocks
Mounting Options Panel Mount; Panel Mount Panel Mount
North American 24 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data