Molex Terminal Block, Barrier, 7Pos, 12Awg; Pitch Spacing Molex 38720-3207

Description
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 7Pos, 12Awg; Pitch Spacing Molex - 73K2503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 12Awg; Pitch Spacing Molex
73K2503
Terminal Block, Barrier, 7Pos, 12Awg; Pitch Spacing Molex 73K2503
TERMINAL BLOCK, BARRIER, 7POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-3207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3207
Barrier Terminal Blocks 38720-3207
Barrier Terminal Blocks .375 PCB 7P SINGLE Solder turret style

Barrier Terminal Blocks .375 PCB 7P SINGLE Solder turret style

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 73K2503 38720-3207
Product Name Terminal Block, Barrier, 7Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 24 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 20 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-22D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details