Molex Barrier Terminal Blocks 38720-3203

Description
Barrier Terminal Blocks .375 PCB 3P SINGLE Solder turret style
Datasheet
Description
Barrier Terminal Blocks .375 PCB 3P SINGLE Solder turret style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-3203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-3203
Barrier Terminal Blocks 38720-3203
Barrier Terminal Blocks .375 PCB 3P SINGLE Solder turret style

Barrier Terminal Blocks .375 PCB 3P SINGLE Solder turret style

Buy Now Datasheet
Terminal Block, Barrier, 3Pos, 12Awg; Pitch Spacing Molex - 72K2034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 12Awg; Pitch Spacing Molex
72K2034
Terminal Block, Barrier, 3Pos, 12Awg; Pitch Spacing Molex 72K2034
TERMINAL BLOCK, BARRIER, 3POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet
TERM. STRIP, INSULATED SOLDER TURRET, 3CIRCUITS - 70110958 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERM. STRIP, INSULATED SOLDER TURRET, 3CIRCUITS
70110958
TERM. STRIP, INSULATED SOLDER TURRET, 3CIRCUITS 70110958
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 250; Class — 150. CSA Certified: 300 @ 15 amps. Insulator Material: Thermoplastic, glass-filled. UL temp. index, 95°C. UL Flame Retardant Rating: 94V-0, black. W × H: 5⁄8 × 21⁄32". Max. AWG: 14. Terminal Screws: No. 6-32 × 1⁄4" binding head screws. Steel, zinc chromate finish. PC bottom terminals are brass, bright electro-tinned.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38720-3203 72K2034 70110958
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 3Pos, 12Awg; Pitch Spacing Molex TERM. STRIP, INSULATED SOLDER TURRET, 3CIRCUITS
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Barrier Terminal Blocks Single Feed Through
# of Contacts 3 3
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-3-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details