Molex Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex 38720-0208

Description
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex - 72K2032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex
72K2032
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex 72K2032
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-0208
Barrier Terminal Blocks 38720-0208
Barrier Terminal Blocks SR BTS CB 8

Barrier Terminal Blocks SR BTS CB 8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 72K2032 38720-0208
Product Name Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Molex Barrier Terminal Blocks
North American 22 to 14 AWG
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 20 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers