Molex Barrier Terminal Blocks 38720-0206

Description
Barrier Terminal Blocks SR BTS CB 6 ASY
Datasheet
Description
Barrier Terminal Blocks SR BTS CB 6 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38720-0206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-0206
Barrier Terminal Blocks 38720-0206
Barrier Terminal Blocks SR BTS CB 6 ASY

Barrier Terminal Blocks SR BTS CB 6 ASY

Buy Now Datasheet
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex - 72K2031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex
72K2031
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex 72K2031
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38720 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38720-0206 72K2031
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Molex
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Barrier Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details