Molex Terminal Block, Barrier, 5Pos, 22-12Awg; Product Range Molex 38720-0205

Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Product Range:-; Connector Type:Terminal Block, Barrier; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Product Range:-; Connector Type:Terminal Block, Barrier; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5Pos, 22-12Awg; Product Range Molex - 72K2030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 22-12Awg; Product Range Molex
72K2030
Terminal Block, Barrier, 5Pos, 22-12Awg; Product Range Molex 72K2030
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Product Range:-; Connector Type:Terminal Block, Barrier; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; Product Range:-; Connector Type:Terminal Block, Barrier; Body Material:Glass-Filled Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38720-0205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38720-0205
Barrier Terminal Blocks 38720-0205
Barrier Terminal Blocks SR BTS CB 5 ASY

Barrier Terminal Blocks SR BTS CB 5 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 72K2030 38720-0205
Product Name Terminal Block, Barrier, 5Pos, 22-12Awg; Product Range Molex Barrier Terminal Blocks
Body Material Glass-Filled Thermoplastic
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers