TERMINAL BLOCK, BARRIER, 3POS, 22-12AWG; Product Range:72 Series; No. of Contacts:3Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Barrier Terminal Blocks 3POS .375 BARRIER
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 73K4054 | 38720-0203 |
| Product Name | Terminal Block, Barrier, 3Pos, 22-12Awg; Product Range Molex | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Panel Mount | Panel Mount |
| # of Contacts | 3 | 3 |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Barrier Terminal Blocks |