MOLEX
38719-0556 -- SR BTS CB VW 3 ASY 10A MOLEX
Molex
Sr Bts Cb Vw 3 Asy 10A Molex
38719-0556
Description
SR BTS CB VW 3 ASY 10A
Description
SR BTS CB VW 3 ASY 10A
Suppliers
Sr Bts Cb Vw 3 Asy 10A Molex
66H8685
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66H8685 |
|
Product Name
|
Sr Bts Cb Vw 3 Asy 10A Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details