MOLEX
38709-0203 -- SR BTS WW 13A 10 ASY MOLEX
Molex
Sr Bts Ww 13A 10 Asy Molex
38709-0203
Description
SR BTS WW 13A 10 ASY
Description
SR BTS WW 13A 10 ASY
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
58H7477 |
|
Product Name
|
Sr Bts Ww 13A 10 Asy Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
7.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details