Molex Barrier Terminal Blocks 38700-6308

Description
Barrier Terminal Blocks .325 PCB PC STYLE 8P
Datasheet
Description
Barrier Terminal Blocks .325 PCB PC STYLE 8P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38700-6308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38700-6308
Barrier Terminal Blocks 38700-6308
Barrier Terminal Blocks .325 PCB PC STYLE 8P

Barrier Terminal Blocks .325 PCB PC STYLE 8P

Buy Now Datasheet
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex - 25M2977 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex
25M2977
Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex 25M2977
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 38700-6308 25M2977
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 8Pos, 14Awg; Pitch Spacing Molex
Termination Options Solder
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data