Molex Terminal Block, Barrier, 4Pos, 14Awg; Pitch Spacing Molex 38700-6304

Description
TERMINAL BLOCK, BARRIER, 4POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 14Awg; Pitch Spacing Molex - 25M2975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 14Awg; Pitch Spacing Molex
25M2975
Terminal Block, Barrier, 4Pos, 14Awg; Pitch Spacing Molex 25M2975
TERMINAL BLOCK, BARRIER, 4POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38700-6304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38700-6304
Barrier Terminal Blocks 38700-6304
Barrier Terminal Blocks .325 PCB PC STYLE 4P

Barrier Terminal Blocks .325 PCB PC STYLE 4P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 25M2975 38700-6304
Product Name Terminal Block, Barrier, 4Pos, 14Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 22 to 14 AWG 22 to 14 AWG
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Termination Options Solder
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers