The Terminal Block, Barrier, 3Pos, 14Awg from Molex features a pitch spacing of 8.26mm and is designed for through-hole termination. It accommodates wire sizes ranging from 14 AWG to 22 AWG and has a maximum current rating of 15A and a voltage rating of 300V. The product is part of the Beau 38700 series and includes three circuits with a single row configuration. The terminal block is constructed with brass metal and has tin plating for both mating and termination interfaces. It operates within a temperature range of -40°C to +130°C and is RoHS compliant. The design does not include panel mounting or PCB retention features, and it is stackable.
Barrier Terminal Blocks 8.26mm BEAU PCB TERM W/O MNTG ENDS 3Ckt
TERMINAL BLOCK, BARRIER, 3POS, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:3Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38700-6303 | 25M2974 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 3Pos, 14Awg; Pitch Spacing Molex |
| Termination Options | Solder | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 3 |