Molex Standard Terminal Block; Product Range Molex 38700-6110

Description
Standard Terminal Block; Product Range:-; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 81F1892 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
81F1892
Standard Terminal Block; Product Range Molex 81F1892
Standard Terminal Block; Product Range:-; Body Material:Glass-Fille d Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Body Material:Glass-Filled Thermoplastic; Terminal Block Clamp Type:Barrier Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38700-6110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38700-6110
Barrier Terminal Blocks 38700-6110
Barrier Terminal Blocks SR BTS PC 10 ASY

Barrier Terminal Blocks SR BTS PC 10 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 81F1892 38700-6110
Product Name Standard Terminal Block; Product Range Molex Barrier Terminal Blocks
Body Material Glass-Filled Thermoplastic
Termination Options Solder
Approvals VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Terminal Blk/Strip Wiring Dev - 15638 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Current Rating 24 amps
View Details