TERMINAL BLOCK, BARRIER, 4WAY, 14AWG; Pitch Spacing:8.26mm; No. of Rows:1 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:Beau 38700 Series; SVHC:No RoHS Compliant: Yes
Barrier Terminal Blocks .325" PCB 4 POSITION
Specifications. Terminal Centers: 3⁄8". Current Rating (UL): 15 amps. Voltage Rating RMS: UL recognized, Class B — 300; Class C — 150. CSA Certified: 300 V @ 15 amps. Insulator Material: Thermoplastic. UL Flame Retardant Rating: 94V-0, black. W × H: 1⁄2" × 1⁄2". Max. AWG: 14. Terminal Screws: #6-32 pan head screw. Steel, zinc chromate plated.
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 39AH6143 | 38700-6104 | 70110952 |
| Product Name | Terminal Block, Barrier, 4Way, 14Awg; Pitch Spacing Molex | Barrier Terminal Blocks | Strip, Terminal; 14, 16, 18, 20, 22 AWG; 1; 4; Horizontal; Brass; Steel; Tin |
| North American | 22 to 14 AWG | 22 to 14 AWG | 12 to 22 AWG |
| Voltage Rating | 300 volts | 300 volts | 300 volts |
| Current Rating | 15 amps | 15 amps | 20 amps |
| Termination Options | Solder | ||
| Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark |