Molex Standard Terminal Block; Product Range Molex 38700-6104

Description
Standard Terminal Block; Product Range:Beau Barrier Strips; No. of Contacts:4Contacts; Pitch Spacing:8.26mm; Connector Type:-; Connector Mounting:Terminal Strip Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
Standard Terminal Block; Product Range:Beau Barrier Strips; No. of Contacts:4Contacts; Pitch Spacing:8.26mm; Connector Type:-; Connector Mounting:Terminal Strip Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 81F1886 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
81F1886
Standard Terminal Block; Product Range Molex 81F1886
Standard Terminal Block; Product Range:Beau Barrier Strips; No. of Contacts:4Contacts; Pitch Spacing:8.26mm; Connector Type:-; Connector Mounting:Terminal Strip Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Standard Terminal Block; Product Range:Beau Barrier Strips; No. of Contacts:4Contacts; Pitch Spacing:8.26mm; Connector Type:-; Connector Mounting:Terminal Strip Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F1886
Product Name Standard Terminal Block; Product Range Molex
Mounting Terminal Strip Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details