| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM4395-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Barrier Block |
| Contacts Pitch | 12.70 mm (0.50 inches) |