Molex Terminal Blocks - Barrier Blocks 386607804

Description
CONN BARRIER STRIP 4CIRC 0.5"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.5"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 900-0386607804-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
900-0386607804-ND
Terminal Blocks - Barrier Blocks 900-0386607804-ND
CONN BARRIER STRIP 4CIRC 0.5"

CONN BARRIER STRIP 4CIRC 0.5"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 900-0386607804-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Barrier Block
Contacts Pitch 12.70 mm (0.50 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details