Molex Barrier Terminal Blocks 38660-8802

Description
Barrier Terminal Blocks .500" 2P TRI-BARRIER W/ MOUNT ENDS
Datasheet
Description
Barrier Terminal Blocks .500" 2P TRI-BARRIER W/ MOUNT ENDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38660-8802
Barrier Terminal Blocks 38660-8802
Barrier Terminal Blocks .500" 2P TRI-BARRIER W/ MOUNT ENDS

Barrier Terminal Blocks .500" 2P TRI-BARRIER W/ MOUNT ENDS

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 8Awg; Pitch Spacing Molex - 56P4866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 8Awg; Pitch Spacing Molex
56P4866
Terminal Block, Barrier, 2Pos, 8Awg; Pitch Spacing Molex 56P4866
TERMINAL BLOCK, BARRIER, 2POS, 8AWG; Pitch Spacing:12.7mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Rated Current:45A; Rated Voltage:600V; Product Range:38660 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 8AWG; Pitch Spacing:12.7mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Rated Current:45A; Rated Voltage:600V; Product Range:38660 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier, Pcb Mount, 2Pos, 1Row, 12.7Mm Rohs Compliant Molex - 08AK8248 - Newark, An Avnet Company
Chicago, IL, United States
Barrier, Pcb Mount, 2Pos, 1Row, 12.7Mm Rohs Compliant Molex
08AK8248
Barrier, Pcb Mount, 2Pos, 1Row, 12.7Mm Rohs Compliant Molex 08AK8248
BARRIER, PCB MOUNT, 2POS, 1ROW, 12.7MM ROHS COMPLIANT: YES

BARRIER, PCB MOUNT, 2POS, 1ROW, 12.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 38660-8802 56P4866 08AK8248
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 2Pos, 8Awg; Pitch Spacing Molex Barrier, Pcb Mount, 2Pos, 1Row, 12.7Mm Rohs Compliant Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers