MOLEX
38660-8611 -- SR BTS 45A 11ASY E MOLEX
Molex
Sr Bts 45A 11Asy E Molex
38660-8611
Description
SR BTS 45A 11ASY E
Description
SR BTS 45A 11ASY E
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42X1599 |
|
Product Name
|
Sr Bts 45A 11Asy E Molex |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Solder
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details