Molex Barrier Terminal Blocks 38660-8610

Description
Barrier Terminal Blocks SR BTS 45A 10 ASY E
Datasheet
Description
Barrier Terminal Blocks SR BTS 45A 10 ASY E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 38660-8610 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38660-8610
Barrier Terminal Blocks 38660-8610
Barrier Terminal Blocks SR BTS 45A 10 ASY E

Barrier Terminal Blocks SR BTS 45A 10 ASY E

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 38660-8610
Product Name Barrier Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details