Molex Sr Bts Pc 50 5 Asy C Molex 38630-7805

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sr Bts Pc 50 5 Asy C Molex is part of the Series 63 PCB barrier terminal strip, designed for applications requiring up to 600V. This terminal block accommodates wire sizes from 12 to 24 AWG and supports a maximum current of 25 Amps at 600V for 12 AWG wire. It features robust construction with screw terminals that are ultrasonically welded into a thermoplastic insulator, enhancing durability and reducing the risk of solder joint failure. The product is rated for a dielectric withstand voltage (DWV) of 10,500 VDC and has an insulation resistance (IR) greater than 5,000 Megohms. It is suitable for continuous use at temperatures up to 110°C. The terminal block is made in the USA and meets or exceeds relevant industry standards, including UL and CSA certifications. Various mounting and screw options are available, allowing for customization to fit specific assembly needs.

Datasheet Summary
Powered by GS/AI

The Sr Bts Pc 50 5 Asy C Molex is part of the Series 63 PCB barrier terminal strip, designed for applications requiring up to 600V. This terminal block accommodates wire sizes from 12 to 24 AWG and supports a maximum current of 25 Amps at 600V for 12 AWG wire. It features robust construction with screw terminals that are ultrasonically welded into a thermoplastic insulator, enhancing durability and reducing the risk of solder joint failure. The product is rated for a dielectric withstand voltage (DWV) of 10,500 VDC and has an insulation resistance (IR) greater than 5,000 Megohms. It is suitable for continuous use at temperatures up to 110°C. The terminal block is made in the USA and meets or exceeds relevant industry standards, including UL and CSA certifications. Various mounting and screw options are available, allowing for customization to fit specific assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sr Bts Pc 50 5 Asy C Molex - 29B2932 - Newark, An Avnet Company
Chicago, IL, United States
Sr Bts Pc 50 5 Asy C Molex
29B2932
Sr Bts Pc 50 5 Asy C Molex 29B2932
SR BTS PC 50 5 ASY C

SR BTS PC 50 5 ASY C

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38630-7805 29B2932
Product Name Sr Bts Pc 50 5 Asy C Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details