Molex Terminal Block, Barrier, 16Pos, 24-12Awg; Product Range Molex 38630-6416

Description
TERMINAL BLOCK, BARRIER, 16POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:16Position s; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:16Position s; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16Pos, 24-12Awg; Product Range Molex - 16F3078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16Pos, 24-12Awg; Product Range Molex
16F3078
Terminal Block, Barrier, 16Pos, 24-12Awg; Product Range Molex 16F3078
TERMINAL BLOCK, BARRIER, 16POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:16Position s; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Filled Thermoplastic; No. of Positions:16Positions; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38630-6416 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38630-6416
Barrier Terminal Blocks 38630-6416
Barrier Terminal Blocks SR BTS PC 16 ASY

Barrier Terminal Blocks SR BTS PC 16 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 16F3078 38630-6416
Product Name Terminal Block, Barrier, 16Pos, 24-12Awg; Product Range Molex Barrier Terminal Blocks
Body Material Glass-Filled Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Miniature Turret Term Board - 15089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Phenolic, XP
View Details