Molex Terminal Block, Barrier, 12 Position, 24-12Awg; Pitch Spacing Molex 38630-6412

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 24-12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 24-12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 24-12Awg; Pitch Spacing Molex - 34M0727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 24-12Awg; Pitch Spacing Molex
34M0727
Terminal Block, Barrier, 12 Position, 24-12Awg; Pitch Spacing Molex 34M0727
TERMINAL BLOCK, BARRIER, 12 POSITION, 24-12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 24-12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38630-6412 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38630-6412
Barrier Terminal Blocks 38630-6412
Barrier Terminal Blocks SR BTS PC 12 ASY

Barrier Terminal Blocks SR BTS PC 12 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 34M0727 38630-6412
Product Name Terminal Block, Barrier, 12 Position, 24-12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details