Molex Terminal Block, Barrier, 8Pos, 24-12Awg; Product Range Molex 38630-6408

Description
TERMINAL BLOCK, BARRIER, 8POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:8Positions ; No. of Rows:1Rows
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:8Positions ; No. of Rows:1Rows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 24-12Awg; Product Range Molex - 16F3075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 24-12Awg; Product Range Molex
16F3075
Terminal Block, Barrier, 8Pos, 24-12Awg; Product Range Molex 16F3075
TERMINAL BLOCK, BARRIER, 8POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Fille d Thermoplastic; No. of Positions:8Positions ; No. of Rows:1Rows

TERMINAL BLOCK, BARRIER, 8POS, 24-12AWG; Product Range:-; Pitch Spacing:11.11mm; Contact Plating:Tin Plated Contacts; Body Material:Glass-Filled Thermoplastic; No. of Positions:8Positions; No. of Rows:1Rows

Supplier's Site Datasheet
Barrier Terminal Blocks - 38630-6408 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38630-6408
Barrier Terminal Blocks 38630-6408
Barrier Terminal Blocks SR BTS PC 8 ASY

Barrier Terminal Blocks SR BTS PC 8 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 16F3075 38630-6408
Product Name Terminal Block, Barrier, 8Pos, 24-12Awg; Product Range Molex Barrier Terminal Blocks
Body Material Glass-Filled Thermoplastic
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Barrier Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data