Molex Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Molex 38630-6406

Description
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Molex - 26M8378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Molex
26M8378
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Molex 26M8378
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 38630-6406 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
38630-6406
Barrier Terminal Blocks 38630-6406
Barrier Terminal Blocks SR BTS PC 6 ASY

Barrier Terminal Blocks SR BTS PC 6 ASY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 26M8378 38630-6406
Product Name Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Molex Barrier Terminal Blocks
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
GEE Turret Terminal Board - 15309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details