Barrier Terminal Blocks 3P .438" 1 ROW
TERMINAL BLOCK, BARRIER, 3POS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:3Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 38630-6403 | 28M9378 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 3Pos, 12Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 3 | |
| Contacts Pitch | 11.13 mm (0.44 inches) |