POWER CONN, RCPT, 4POS, 2ROW, SOLDER; No. of Contacts:4Contacts; Product Range:38541 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
CONNECTOR, SOCKET (CABLE CLAMP TOP)
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 75K1892 | 70111229 |
| Product Name | Power Conn, Rcpt, 4Pos, 2Row, Solder; No. Of Contacts Molex | CONNECTOR, SOCKET (CABLE CLAMP TOP) |
| Termination | Solder |