Molex Power Conn, Plug, 10Pos, 2Row, Solder; No. Of Contacts Molex 38541-5410

Description
POWER CONN, PLUG, 10POS, 2ROW, SOLDER; No. of Contacts:10Contacts; Product Range:38541 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
POWER CONN, PLUG, 10POS, 2ROW, SOLDER; No. of Contacts:10Contacts; Product Range:38541 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Plug, 10Pos, 2Row, Solder; No. Of Contacts Molex - 72K2017 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 10Pos, 2Row, Solder; No. Of Contacts Molex
72K2017
Power Conn, Plug, 10Pos, 2Row, Solder; No. Of Contacts Molex 72K2017
POWER CONN, PLUG, 10POS, 2ROW, SOLDER; No. of Contacts:10Contacts; Product Range:38541 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

POWER CONN, PLUG, 10POS, 2ROW, SOLDER; No. of Contacts:10Contacts; Product Range:38541 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72K2017
Product Name Power Conn, Plug, 10Pos, 2Row, Solder; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details