Connector
RECTANGULAR CONNECTOR; No. of Contacts:-; Product Range:-; Connector Mounting:-; Contact Termination Type:Clamp; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Connector Shell Size:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 38541-3006 | 25M2953 |
| Product Name | Rectangular Connector; No. Of Contacts Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |