Molex Rectangular Connector; No. Of Contacts Molex 38339-0100

Description
RECTANGULAR CONNECTOR; No. of Contacts:-; Product Range:38339 Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Connector Shell Size:- RoHS Compliant: Yes
Description
RECTANGULAR CONNECTOR; No. of Contacts:-; Product Range:38339 Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector; No. Of Contacts Molex - 25M2930 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector; No. Of Contacts Molex
25M2930
Rectangular Connector; No. Of Contacts Molex 25M2930
RECTANGULAR CONNECTOR; No. of Contacts:-; Product Range:38339 Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Connector Shell Size:- RoHS Compliant: Yes

RECTANGULAR CONNECTOR; No. of Contacts:-; Product Range:38339 Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M2930
Product Name Rectangular Connector; No. Of Contacts Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details