CONNECTOR, SOCKET (CABLE CLAMP TOP) cross for cinch obsolete part 750-3209
POWER CONN, RCPT, 8POS, 2ROW, SOLDER; No. of Contacts:8Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70111226 | 75K1891 |
| Product Name | CONNECTOR, SOCKET (CABLE CLAMP TOP) cross for cinch obsolete part 750-3209 | Power Conn, Rcpt, 8Pos, 2Row, Solder; No. Of Contacts Molex |
| Termination | Solder |