Molex CONNECTOR, SOCKET (CABLE CLAMP TOP) 38331-8006

Description
CONNECTOR, SOCKET (CABLE CLAMP TOP)
Datasheet
Description
CONNECTOR, SOCKET (CABLE CLAMP TOP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR, SOCKET (CABLE CLAMP TOP) - 70111224 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOCKET (CABLE CLAMP TOP)
70111224
CONNECTOR, SOCKET (CABLE CLAMP TOP) 70111224
CONNECTOR, SOCKET (CABLE CLAMP TOP)

CONNECTOR, SOCKET (CABLE CLAMP TOP)

Supplier's Site
Power Conn, Rcpt, 6Pos, 2Row, Solder; No. Of Contacts Molex - 25M2913 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 6Pos, 2Row, Solder; No. Of Contacts Molex
25M2913
Power Conn, Rcpt, 6Pos, 2Row, Solder; No. Of Contacts Molex 25M2913
POWER CONN, RCPT, 6POS, 2ROW, SOLDER; No. of Contacts:6Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 6POS, 2ROW, SOLDER; No. of Contacts:6Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70111224 25M2913
Product Name CONNECTOR, SOCKET (CABLE CLAMP TOP) Power Conn, Rcpt, 6Pos, 2Row, Solder; No. Of Contacts Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details