Molex Power Conn, Plug, 12Pos, 2Row, Solder; No. Of Contacts Molex 38331-5812

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Conn, Plug, 12Pos, 2Row, Solder; No. Of Contacts Molex - 25M2910 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 12Pos, 2Row, Solder; No. Of Contacts Molex
25M2910
Power Conn, Plug, 12Pos, 2Row, Solder; No. Of Contacts Molex 25M2910
POWER CONN, PLUG, 12POS, 2ROW, SOLDER; No. of Contacts:12Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass

POWER CONN, PLUG, 12POS, 2ROW, SOLDER; No. of Contacts:12Contacts; Product Range:38331 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38331-5812 25M2910
Product Name Power Conn, Plug, 12Pos, 2Row, Solder; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details